Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX202 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV ESD protection | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Rs232 Transceiver, 120Kbps, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX202IPWR .?
Additional datasheets, footprints and schematics for MAX202IPWR . are listed on our Part Details page. You can also find images and similar parts to MAX202IPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX202IPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX202IPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX202IPWR . fall under?
The MAX202IPWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX202IPWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX202IPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the MAX202IPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX202IPWR . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX202IPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX202IPWR . often in real-time on the comparison pages.
What if I can't find stock of MAX202IPWR .?
You can fill out our help required form which you can use to request a quote for MAX202IPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.