Status: | Active |
---|---|
Series: | MAX2027 |
RoHS: | Unknown |
50MHz to 400MHz Frequency Range |
Variable Gain: -8dB to +15dB |
Output IP3: 35dBm (at All Gain Settings) |
Noise Figure: 4.7dB at Maximum Gain |
Digitally Controlled Gain with 1dB Resolution and ±0.05dB State-to-State Accuracy |
Gain Control | Digital |
---|---|
# Channels | 1 |
RF Freq. (MHz) (min) | 50 |
RF Freq. (MHz) (max) | 400 |
Digital Attenuation Range (dB) | 23 |
Digital Attenuator Step Size (dB) | 1 |
Gain (dB) (max) | 15.5 |
Noise Figure (dB) | 4.7 |
OIP3 (dBm) | 34.7 |
OIP2 (dBm) | 42 |
HD2 (dBc) | -44 |
HD3 (dBc) | -68 |
VCC (V) | 4.75 to 5.25 |
ISUPPLY (mA) | 60 |
Footprint (mm x mm) | 6.4 x 6.5 |
Package/Pins | TSSOP/20 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 6.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 50MHz |
---|---|
Frequency Max | 400MHz |
Gain | 15.5dB |
Noise Figure Typ | 4.7dB |
RF IC Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IF Digitally Controlled Variab | Analog Devices |
RF VGA, 15.5DB, 400MHZ, 5.25V, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX2027EUP+D ?
Additional datasheets, footprints and schematics for MAX2027EUP+D are listed on our Part Details page. You can also find images and similar parts to MAX2027EUP+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2027EUP+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2027EUP+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2027EUP+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2027EUP+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2027EUP+D have stock available?
Authorised distributors including element14, Analog Devices and Farnell have stock available or on a lead time for MAX2027EUP+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2027EUP+D often in real-time on the comparison pages.
What if I can't find stock of MAX2027EUP+D ?
You can fill out our help required form which you can use to request a quote for MAX2027EUP+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.