Status: | Active |
---|---|
Series: | MAX2009 |
RoHS: | Unknown |
Up to 12dB ACPR Improvement* |
Independent Gain and Phase Expansion Controls |
Gain Expansion Up to 7dB |
Phase Expansion Up to 24° |
1200MHz to 2500MHz Frequency Range |
Exceptional Gain and Phase Flatness |
Group Delay < 1.3ns (Gain and Phase Sections Combined) |
±0.04ns Group Delay Ripple Over a 100MHz Band |
Capable of Handling Input Drives Up to +23dBm |
On-Chip Temperature Variation Compensation |
Single +5V Supply |
Low Power Consumption: 75mW (typ) |
Fully Integrated into Small 28-Pin Thin QFN Package |
Frequency Range (MHz) | 1200 to 2500 |
---|---|
PA Architecture | Open Loop |
VSUPPLY (V) | 5 |
Footprint (mm x mm) | 5.0 x 5.0 |
Package/Pins | TQFN/28 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 14.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | RF Predistorter |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Package Type | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1200MHz to 2500MHz Adjustable | Analog Devices |
RF PREDISTORTER, 1.2-2.5GHZ, TQFN-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX2009ETI+ ?
Additional datasheets, footprints and schematics for MAX2009ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX2009ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2009ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2009ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2009ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2009ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2009ETI+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX2009ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2009ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX2009ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX2009ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.