Status: | Active |
---|---|
Series: | MAX20098EVKIT |
RoHS: | Unknown |
3.5V to 36V Input Supply Range |
Output Voltage: 5V or 3.3V Fixed, or Adjustable from 1V Up to 10V |
Delivers Up to 20A Output Current |
Frequency-Synchronization Input |
Enable Input |
Voltage-Monitoring PGOOD Output |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
36V, 10A, 5uA, Buck Controller | Analog Devices |
Eval Kit, Synchronous Buck Controller Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX20098EVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20098EVKIT# ?
Additional datasheets, footprints and schematics for MAX20098EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20098EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20098EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20098EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20098EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20098EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20098EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX20098EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20098EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20098EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20098EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.