Status: | Active |
---|---|
Series: | MAX20078 |
RoHS: | Unknown |
Automotive Ready: AEC-Q100 Qualified |
Wide Input Voltage Range: 4.5V to 65V |
Easy to Design No Compensation Components Programmable Switching Frequency |
No Compensation Components |
Programmable Switching Frequency |
Wide Dimming Ratio Allows High Contrast Ratio Analog Dimming PWM Dimming |
Analog Dimming |
PWM Dimming |
Suitable for Matrix Lighting Maintains Current Regulation While Shorting/Opening Individual LEDs in the String Ultra-Fast Response Control Loop Prevents Overshoots and Undershoots |
Maintains Current Regulation While Shorting/Opening Individual LEDs in the String |
Ultra-Fast Response Control Loop Prevents Overshoots and Undershoots |
Fault Detection and Protection Overvoltage Protection Open and Short Detection Thermal Shutdown Inductor Current Monitor |
Overvoltage Protection |
Open and Short Detection |
Thermal Shutdown |
Inductor Current Monitor |
Low-Power Shutdown Mode |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 65 |
Max. No. of LEDs | 15 |
# LED Channels | 1 |
Regulation Topology | Inductor Based |
LED Configuration | Series |
ILED per Channel (A) (max) | 30 |
PWM Dimming Freq. (kHz) (max) | 20 |
Dimming Ratio (max) | 100000 |
Dimming Control | AnalogDigitalPWM |
VCURR_SENSE (mV) | 200 |
POUT (W) | 100 |
ICC (mA) (max) | 50 |
LED String Volt. (V) (max) | 60 |
Switching Frequency (kHz) | 2502623005007501000120015002000210022004000 |
Package/Pins | TQFN-CU/16TSSOP-CU/16 |
BudgetaryPrice (See Notes) | 2.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 65V |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
RoHS Compliant | Yes |
Synchronous Buck Controller fo | Analog Devices |
Led Driver, Aec-Q100, Sync Buck, 1Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20078ATE/V+ ?
Additional datasheets, footprints and schematics for MAX20078ATE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX20078ATE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20078ATE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20078ATE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20078ATE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20078ATE/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20078ATE/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX20078ATE/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20078ATE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX20078ATE/V+ ?
You can fill out our help required form which you can use to request a quote for MAX20078ATE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.