MAX20075EVKIT# by Analog Devices

Evaluation Kit for the MAX20075/MAX20075D/MAX20076/MAX20076D/MAX20076E/MAX25276/MAX25276D

Status: Active
Series: MAX20075EVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX20075 and MAX20076 evaluation kits (EV kit) provide a proven design to evaluate the MAX20075/ MAX20076/MAX25276 2.1MHz high-voltage mini-buck converters in a 12-pin TDFN package. All components are rated for the automotive temperature range. Various test points and jumpers are included for evaluation. The EV kit comes with a MAX2007_ATCA/V+ installed, but can also be used to evaluate the MAX2007_ATCB/V+ or MAX2007_ATCC/V+ or MAX25276ATCA/VY+ with minimal U1 component changes.

Where to Buy

Prices starting from US$151.00

Distributor Stock
Logo for Farnell
Farnell
from US$154.86
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$163.75
8
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$151.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$165.03
-
Buy Now
Logo for element14
element14
from US$161.92
-
Buy Now

Features

3.5V to 36V Input Supply Range
5V or 3.3V Fixed Output Voltage, or Adjustable Between 1V and 10V
Delivers Up to 0.6A/1.2A Output Current
Frequency-Synchronization Input
Enable Input
Voltage-Monitoring PGOOD Output
Proven PCB Layout
Fully Assembled and Tested


MAX20075EVKIT# Power Management Development Kits by Analog Devices

EVAL KIT, SYNCHRONOUS BUCK CONVERTER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

36V 0.6A Mini Buck Converter w | Analog Devices
Eval Kit, Synchronous Buck Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX20075EVKIT# | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX20075EVKIT# ?

Additional datasheets, footprints and schematics for MAX20075EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20075EVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX20075EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20075EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20075EVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX20075EVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX20075EVKIT# have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX20075EVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX20075EVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX20075EVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX20075EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay