Status: | Active |
---|---|
Series: | MAX20074 |
RoHS: | Unknown |
High-Feature Set in Ultra-Small Footprint High-Efficiency DC-DC Converter Up to 3A Output Current 2.7V to 5.5V Operating Supply Voltage Resistor-Adjustable or Factory-Preset Output Voltage Synchronizable, 2.2MHz Switching-Frequency Enable Input Active-Low RESET Output Spread-Spectrum Enable Input Forced-PWM and Skip Modes Current-Mode Architecture 3mm × 3mm × 0.85mm 10-Pin TDFN |
High-Efficiency DC-DC Converter |
Up to 3A Output Current |
2.7V to 5.5V Operating Supply Voltage |
Resistor-Adjustable or Factory-Preset Output Voltage |
Synchronizable, 2.2MHz Switching-Frequency Enable Input |
Active-Low RESET Output |
Spread-Spectrum Enable Input |
Forced-PWM and Skip Modes |
Current-Mode Architecture |
3mm × 3mm × 0.85mm 10-Pin TDFN |
High Precision 107% Overvoltage Monitor 93% Undervoltage Monitor ±1.5% Output-Voltage Accuracy Excellent Load Transient Performance Overtemperature and Short-Circuit Protection -40°C to +125°C Operating Temperature Range |
107% Overvoltage Monitor |
93% Undervoltage Monitor |
±1.5% Output-Voltage Accuracy |
Excellent Load Transient Performance |
Overtemperature and Short-Circuit Protection |
-40°C to +125°C Operating Temperature Range |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.5 |
VOUT1 (V) (max) | 3.8 |
IOUT1 (A) (max) | 3 |
Switch Type | Internal |
Preset VOUT (V) | 3.3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Design Tools | EE-Sim |
Package/Pins | TDFN-CU/10 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
3A 2.2MHz Low Voltage Step-Dow | Analog Devices |
Eval Kit, Synchronous Buck Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX20074EVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20074EVKIT# ?
Additional datasheets, footprints and schematics for MAX20074EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20074EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20074EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20074EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20074EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20074EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20074EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX20074EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20074EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20074EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20074EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.