Status: | Active |
---|---|
Series: | MAX20058EVKIT |
RoHS: | Unknown |
Operates from 6.5V to 60V at 24V Nominal Input |
Meets Stringent OEM Module Power Consumption and Performance Specifications |
5V Output Voltage at 400kHz Switching Frequency |
Up to 1A Output Current with Adjustable Peak Current Limit |
Jumpers for Quickly Adjusting Peak Current Limit and Mode Selection |
Auxiliary Bootstrap LDO to Improve Efficiency |
Adjustable Soft-Start Time with External Capacitor |
Optimized Application Layout and Components for Quick Design Implementation |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX20058ATCA/VY+ |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
RoHS Compliant | Yes |
Evaluation Kit for 65V 1A 600k | Analog Devices |
Eval Kit, Sync Step-Down Dc-Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20058EVKIT# ?
Additional datasheets, footprints and schematics for MAX20058EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20058EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20058EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20058EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20058EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20058EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20058EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX20058EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20058EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20058EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20058EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.