Status: | Active |
---|---|
Series: | MAX20034HFEVKIT |
RoHS: | Unknown |
Dual High-Voltage Step-Down Controllers to Minimize Board-Area Occupancy |
Meets Stringent OEM Module Power Consumption and Performance Specifications |
17μA Quiescent Current in Skip Mode |
±1.5% Output-Voltage Accuracy: 5.0V/3.3V, Fixed or Adjustable by External Resistor-Divider |
EMI Reduction Features and Adjustable Fixed-Frequency Operation to Reduce Signal Interference |
Optimized Application Layout and Components for Quick Design Implementation |
Jumpers and Test Points on Key Nodes for Simplified Evaluation |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX20034ATIR/VY+ |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Controller |
RoHS Compliant | Yes |
Eval Kit, Synchronous Buck Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20034HFEVKIT# ?
Additional datasheets, footprints and schematics for MAX20034HFEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20034HFEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20034HFEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20034HFEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20034HFEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20034HFEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20034HFEVKIT# have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX20034HFEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20034HFEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20034HFEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20034HFEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.