Status: | Active |
---|---|
Series: | MAX20029BEVKIT |
RoHS: | Unknown |
3.0V to 5.5V Input Voltage Range |
1.0V to 4.0V Output Voltage Range Resistive Dividers Used to Set Appropriate Output Voltage |
Resistive Dividers Used to Set Appropriate Output Voltage |
High Switching Frequency of 2.2MHz Two Channels Operate 180° Out-of-Phase |
Two Channels Operate 180° Out-of-Phase |
Individual Enable and Reset Connections Available |
Loop Measurements Ready on All Channels |
Overtemperature and Short-Circuit Protection |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Evaluation Kit for Automotive | Analog Devices |
Eval Kit, Buck Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX20029BEVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20029BEVKIT# ?
Additional datasheets, footprints and schematics for MAX20029BEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20029BEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20029BEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20029BEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20029BEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20029BEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20029BEVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX20029BEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20029BEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20029BEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20029BEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.