Status: | Active |
---|---|
Series: | MAX20019EVKIT |
RoHS: | Unknown |
3.5V to 16V Operating Supply Voltage |
5V, 3.3V, 3.0V, and 2.8V Options at 500mA |
1.8V, 1.5V, 1.2V, and 1V Options at 500mA |
3.2MHz Operation Minimizes System Solution Size |
Minimized External Components |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Evaluation Kit for 3.2MHz, 500 | Analog Devices |
Eval Kit, Buck Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX20019EVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20019EVKIT# ?
Additional datasheets, footprints and schematics for MAX20019EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20019EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20019EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20019EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20019EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20019EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20019EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX20019EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20019EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20019EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20019EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.