Status: | Active |
---|---|
Series: | MAX20012EVKIT |
RoHS: | Unknown |
Differential Remote Voltage Sensing |
3V to 5.5V Input Supply Range |
I2C-Controlled 0.5V to 1.5875V Output Voltage Range |
2.2MHz Operation |
±2% Output-Voltage Accuracy |
Power-Good Output |
Current-Mode, Forced-PWM, and Skip Operation |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Evaluation Kit For Automotive | Analog Devices |
Eval Kit, Synchronous Buck Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX20012EVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20012EVKIT# ?
Additional datasheets, footprints and schematics for MAX20012EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20012EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20012EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20012EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20012EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20012EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20012EVKIT# have stock available?
Authorised distributors including Analog Devices, element14, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX20012EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20012EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20012EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20012EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.