Status: | Active |
---|---|
Series: | MAX20008EVKIT |
RoHS: | Unknown |
Operating VIN Range of 3.5V to 36V |
25µA No Load Quiescent Current in SKIP Mode |
High-Efficiency Synchronous DC-DC Converter with Integrated FETs |
220kHz to 2.2MHz Adjustable Frequency |
External Frequency Synchronization (SYNC) Input |
Internal Soft-Start |
Fixed 3.3V/5.0V Output or Resistor Programmable 1V to 10V Output |
Low Dropout (98% Effective Duty Cycle Operation) |
±2% Output Voltage Accuracy |
Active-Low RESET Output |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX20008AFOA/VY+ |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
RoHS Compliant | Yes |
220khz 2.2Mhz 8A Automotive S | Analog Devices |
Eval Kit, Synchronous Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20008EVKIT# ?
Additional datasheets, footprints and schematics for MAX20008EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20008EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20008EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20008EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20008EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20008EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20008EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX20008EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20008EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20008EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20008EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.