Status: | Active |
---|---|
Series: | MAX1979 |
RoHS: | Unknown |
Smallest, Safest, Most Accurate Complete Single-Chip Controller |
On-Chip Power MOSFETS—No External FETs |
Circuit Footprint < 0.93in² |
Circuit Height < 3mm |
Temperature Stability to 0.001°C |
Integrated Precision Integrator and Chopper Stabilized Op Amps |
Accurate, Independent Heating and Cooling Current Limits |
Eliminates Surges By Directly Controlling TEC Current |
Adjustable Differential TEC Voltage Limit |
Low-Ripple and Low-Noise Design |
TEC Current Monitor |
Temperature Monitor |
Over- and Undertemperature Alarm |
Bipolar ±3A Output Current (MAX1978) |
Unipolar +6A Output Current (MAX1979) |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Down Outputs | 1 |
# Inverting Outputs | 1 |
VOUT (V) (min) | -4.3 |
VOUT (V) (max) | 4.3 |
Package/Pins | TQFN/48 |
BudgetaryPrice (See Notes) | 17.13 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | - |
---|---|
Sensing Accuracy Range | - |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 85°C |
Sensor Case Style | TQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Integrated Temperature Control | Analog Devices |
Temperature Ctrl, Peltier Module, Tqfn48 | Newark Electronics |
TEMPERATURE CTRL, PELTIER MODULE, TQFN48 | element14 |
Where can I find additional details, specifications and documents for a MAX1979ETM+ ?
Additional datasheets, footprints and schematics for MAX1979ETM+ are listed on our Part Details page. You can also find images and similar parts to MAX1979ETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1979ETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1979ETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1979ETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1979ETM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1979ETM+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1979ETM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1979ETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX1979ETM+ ?
You can fill out our help required form which you can use to request a quote for MAX1979ETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.