Status: | Active |
---|---|
Series: | MAX19777EVSYS |
RoHS: | Unknown |
48MHz SPI Interface |
Window 7, Windows 8 and Windows 10-Compatible Software |
Time Domain, Frequency Domain, and Histogram Plotting in the EV Kit Software |
Frequency, RMS, Min, Max, and Average DC Calculations in the EV Kit Software |
On-Board Input Buffers |
USB-PC Connection |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX19777AZA+ |
No. of Bits | 12bit |
Sample Rate | 3MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Kit MAX19777 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
3Msps, Low-Power, Serial 12-Bi | Analog Devices |
Eval Kit, Delta-Sigma Adc, 12Bit, 3Msps | Newark Electronics |
EVAL KIT, DELTA-SIGMA ADC, 12BIT, 3MSPS | element14 |
Where can I find additional details, specifications and documents for a MAX19777EVSYS# ?
Additional datasheets, footprints and schematics for MAX19777EVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX19777EVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX19777EVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX19777EVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX19777EVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX19777EVSYS# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX19777EVSYS# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX19777EVSYS# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX19777EVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX19777EVSYS# ?
You can fill out our help required form which you can use to request a quote for MAX19777EVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.