Status: | Active |
---|---|
Series: | MAX1953 |
RoHS: | Unknown |
Low-Cost Current-Mode Controllers |
Fixed-Frequency PWM |
MAX1953 1MHz Switching Frequency Small Component Size, Low Cost Adjustable Current Limit |
1MHz Switching Frequency |
Small Component Size, Low Cost |
Adjustable Current Limit |
MAX1954 3V to 13.2V Input Voltage 25A Output Current Capability 93% Efficiency 300kHz Switching Frequency |
3V to 13.2V Input Voltage |
25A Output Current Capability |
93% Efficiency |
300kHz Switching Frequency |
MAX1957 Tracking 0.4V to 0.86VIN Output Voltage Range Sinking and Sourcing Capability of 3A |
Tracking 0.4V to 0.86VIN Output Voltage Range Sinking and Sourcing Capability of 3A |
Shutdown Feature |
All N-Channel MOSFET Design for Low Cost |
No Current-Sense Resistor Needed |
Internal Digital Soft-Start |
Thermal Overload Protection |
Small 10-Pin µMAX Package |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 4.5 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 89% |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
RoHS Compliant | Yes |
Low-Cost, High-Frequency, Curr | Analog Devices |
PWM BUCK CONTRL, CURRENT M, 10µMAX | Farnell |
Dc/Dc Ctrl, Sync Buck, 1Mhz, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1953EUB+ ?
Additional datasheets, footprints and schematics for MAX1953EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1953EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1953EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1953EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1953EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1953EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1953EUB+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX1953EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1953EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1953EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1953EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.