Status: | Active |
---|---|
Series: | MAX1940 |
RoHS: | Unknown |
Triple USB Switch in Tiny 16-Pin QSOP Package |
Autoreset Feature Saves System Power |
Guaranteed 500mA Load Current per Channel |
Built-In 20ms Fault-Blanking Circuitry |
Active-High/Active-Low Control Logic |
Fully Compliant to USB Specifications |
4V to 5.5V Input Voltage Range |
Independent Shutdown Control |
Independent Fault Indicator Outputs |
Thermal-Overload Protection |
3µA Standby Current |
Current Limit (mA) (min) | 700 |
---|---|
Current Limit (mA) (max) | 700 |
# Power Switches | 3 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 26 |
Current Limit Set By | Preset |
RON (Ω) (typ) | 0.085 |
VSUPPLY (V) (min) | 4 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 1.39 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | USB Current Limited Switch |
---|---|
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
IC Package Type | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Triple USB Switch with Autores | Analog Devices |
USB CURRENT-LIMITED SWITCH, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX1940EEE+ ?
Additional datasheets, footprints and schematics for MAX1940EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1940EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1940EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1940EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1940EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1940EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1940EEE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1940EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1940EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1940EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1940EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.