Status: | Active |
---|---|
Series: | MAX1927 |
RoHS: | Unknown |
800mA Output Current |
Output Voltages from 0.75V to 5V |
2.6V to 5.5V Input Voltage Range |
Power-OK Output |
No Schottky Diode Required |
Selectable Forced PWM Operation |
1MHz Fixed-Frequency PWM Operation |
140µA Quiescent Current |
Soft-Start |
10-Pin µMAX Package |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.75 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 0.8 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.6V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Dc/Dc Ctrl, Buck-Boost, 1Mhz, Umax-10 | Newark Electronics |
DC/DC CTRL, BUCK-BOOST, 1MHZ, UMAX-10 | element14 |
Low-Output-Voltage, 800mA, PWM | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1927REUB+T ?
Additional datasheets, footprints and schematics for MAX1927REUB+T are listed on our Part Details page. You can also find images and similar parts to MAX1927REUB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1927REUB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1927REUB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1927REUB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1927REUB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1927REUB+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX1927REUB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1927REUB+T often in real-time on the comparison pages.
What if I can't find stock of MAX1927REUB+T ?
You can fill out our help required form which you can use to request a quote for MAX1927REUB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.