Status: | Active |
---|---|
Series: | MAX1879 |
RoHS: | Unknown |
Simple Design Minimizes Heat |
Low Component Count, No Inductor |
Battery-Full Indicator |
0.75% Accurate Battery Regulation |
1.5µA (max) Battery Current Drain with Wall Cube Removed |
Restart Charging at 4.0V |
Continuous Overvoltage and Overtemperature Protection |
Safely Precharges Near-Dead Cells |
Automatic Power-Down when Power Source is Removed |
Charges 1 Cell from as Low as 4.5V |
Pin-Compatible Upgrade to MAX1679 |
Charging VIN (V) (max) | 22 |
---|---|
Max. ICHG (A) | 2 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 22 |
Charger (V) | 4 to 4.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 22V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 2A |
Battery IC Case Style | µMAX |
No. of Pins | 8Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Simple, Efficient, 1-Cell Li+ | Analog Devices |
BATT CHARGER, LI-ION, 2A, UMAX-8 | element14 |
Batt Charger, Li-Ion, 2A, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1879EUA+ ?
Additional datasheets, footprints and schematics for MAX1879EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX1879EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1879EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1879EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1879EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1879EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1879EUA+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for MAX1879EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1879EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1879EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX1879EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.