Status: | Active |
---|---|
Series: | MAX1876 |
RoHS: | Unknown |
Two Independent Output Voltages |
180° Out-of-Phase Operation |
90° Out-of-Phase Operation (Using Two MAX1875/MAX1876s) |
Foldback Current Limit |
4.75V to 23V Input Supply Range |
0 to 18V Output-Voltage Range (Up to 10A) |
>90% Efficiency |
Fixed-Frequency Pulse-Width Modulation (PWM) Operation |
Adjustable 100kHz to 600kHz Switching Frequency |
External SYNC Input |
Clock Output for Master/Slave Synchronization |
Soft-Start and Soft-Stop |
Active-low RST Output with 140ms Minimum Delay (MAX1876) |
Lossless Current Limit (No Sense Resistor) |
VIN (V) (min) | 4.75 |
---|---|
VIN (V) (max) | 23 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 18 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 600 |
Package/Pins | QSOP/24 |
BudgetaryPrice (See Notes) | 3.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 23V |
No. of Outputs | 2 Output |
Duty Cycle (%) | - |
Controller IC Case Style | QSOP |
No. of Pins | 24Pins |
Switching Frequency | 600kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual 180° Out-of-Phase PWM Ste | Analog Devices |
DC/DC CTRL, BUCK, 600HZ, QSOP-24 | Farnell |
Dc/Dc Ctrl, Buck, 600Hz, Qsop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1876EEG+ ?
Additional datasheets, footprints and schematics for MAX1876EEG+ are listed on our Part Details page. You can also find images and similar parts to MAX1876EEG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1876EEG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1876EEG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1876EEG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1876EEG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1876EEG+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1876EEG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1876EEG+ often in real-time on the comparison pages.
What if I can't find stock of MAX1876EEG+ ?
You can fill out our help required form which you can use to request a quote for MAX1876EEG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.