Status: | Active |
---|---|
Series: | MAX1876A |
RoHS: | Unknown |
4.5V to 23V Input Supply Range |
0 to 18V Output Voltage Range (Up to 10A) |
Adjustable Lossless Foldback Current Limit |
Adjustable 100kHz to 600kHz Switching Frequency |
Optional Synchronization |
Clock Output for Master/Slave Synchronization |
4 x 90° Out-of-Phase Step-Down Converters (Using Two Controllers, Figure 7) |
Prebias Startup (MAX1875A/MAX1876A) |
Power Sequencing (MAX1858A) |
RST-bar Output with 140ms Minimum Delay (MAX1858A/MAX1876A) |
Fixed-Frequency Pulse-Width Modulation (PWM) Operation |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 23 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 18 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 600 |
Package/Pins | QSOP/24 |
BudgetaryPrice (See Notes) | 3.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 23V |
No. of Outputs | 2 Output |
Controller IC Case Style | QSOP |
No. of Pins | 24Pins |
Switching Frequency | 600kHz |
RoHS Compliant | Yes |
Dc/Dc Ctrl, Sync Buck, 600Khz, Qsop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1876AEEG+T ?
Additional datasheets, footprints and schematics for MAX1876AEEG+T are listed on our Part Details page. You can also find images and similar parts to MAX1876AEEG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1876AEEG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1876AEEG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1876AEEG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1876AEEG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1876AEEG+T have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX1876AEEG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1876AEEG+T often in real-time on the comparison pages.
What if I can't find stock of MAX1876AEEG+T ?
You can fill out our help required form which you can use to request a quote for MAX1876AEEG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.