Status: | Unknown |
---|---|
Series: | 2.5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 5V |
Output Current | 500mA |
Dropout Voltage Vdo | 210mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
LDO, 2.5V/1.25-5V, 0.5A, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX1818EUT25#TG16?
Additional datasheets, footprints and schematics for MAX1818EUT25#TG16 are listed on our Part Details page. You can also find images and similar parts to MAX1818EUT25#TG16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1818EUT25#TG16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1818EUT25#TG16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1818EUT25#TG16 fall under?
The MAX1818EUT25#TG16 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX1818EUT25#TG16 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1818EUT25#TG16 you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1818EUT25#TG16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1818EUT25#TG16 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX1818EUT25#TG16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1818EUT25#TG16 often in real-time on the comparison pages.
What if I can't find stock of MAX1818EUT25#TG16?
You can fill out our help required form which you can use to request a quote for MAX1818EUT25#TG16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.