Status: | Active |
---|---|
Series: | MAX1811 |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
240
in stock
|
Buy Now | |
Analog Devices
from US$2.55
|
2,358
in stock
|
Buy Now | |
element14
from US$3.03
|
712
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
682
in stock
|
Buy Now | |
Farnell
from US$2.36
|
682
in stock
|
Buy Now | |
Schukat Electronic
from US$2.53
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.46
|
125
in stock
|
Buy Now | |
Micros
from US$1.90
|
50
in stock
|
Buy Now |
Charges Single-Cell Li+ Batteries Directly from USB Port |
0.5% Overall Charging Accuracy |
Minimal External Components |
Input Diode Not Required |
Automatic IC Thermal Regulation |
Preconditions Near-Depleted Cells |
Convenient Power SO-8 Package (1.4W) |
Charging VIN (V) (max) | 6.5 |
---|---|
Max. ICHG (A) | 0.5 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 6.5 |
Charger (V) | 4.14.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
0.5% Overall Charging Accuracy |
Automatic IC Thermal Regulation |
Convenient Power SO-8 Package (1.4W) |
Input Diode Not Required |
Minimal External Components |
P2 |
Preconditions Near-Depleted Cells |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 6.5V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 500mA |
Battery IC Case Style | SOIC |
No. of Pins | 8Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1811 |
Battery Management Function | Charge Controller |
Device Marking | MAX1811ESA+ |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 4.22V |
Supply Voltage Min | 4.35V |
Termination Type | Surface Mount Device |
USB-Powered Li+ Charger | Analog Devices |
IC, USB-POWERED LI+ CHARGER | element14 |
Battery Charger, Li-Ion, 85Deg C | Newark Electronics |
USB-POWERED LITHIUM-ION CHARGER | RS |
USB-Powered Li+ Batt Charger SO8 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
USB-Powered Li-Ion Battery Charger | Micros |
Where can I find additional details, specifications and documents for a MAX1811ESA+ ?
Additional datasheets, footprints and schematics for MAX1811ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX1811ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1811ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1811ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1811ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1811ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1811ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for MAX1811ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1811ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1811ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX1811ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.