Status: | Active |
---|---|
Series: | MAX18066EVKIT |
RoHS: | Unknown |
4.5V to 16V Input Voltage Range |
Fixed 500kHz (MAX18066) and 350kHz (MAX18166) Switching Frequency |
Adjustable Output Voltage Range from 0.606V to (0.9 x VIN) |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
12V, 4A, DC/DC Converter in 2x | Analog Devices |
Eval Board, Synchronous Buck Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX18066EVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX18066EVKIT# ?
Additional datasheets, footprints and schematics for MAX18066EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX18066EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX18066EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX18066EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX18066EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX18066EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX18066EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX18066EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX18066EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX18066EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX18066EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.