Status: | Production |
---|---|
Series: | MAX1771 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 16.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Switching Frequency | 300kHz |
Topology | Boost (Step Up) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Ctrl, Boost, 300Khz, Nsoic-8 | Newark Electronics |
DC/DC CTRL, BOOST, 300KHZ, NSOIC-8 | element14 |
12V or Adjustable, High-Effici | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1771CSA+T?
Additional datasheets, footprints and schematics for MAX1771CSA+T are listed on our Part Details page. You can also find images and similar parts to MAX1771CSA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1771CSA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1771CSA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1771CSA+T fall under?
The MAX1771CSA+T is listed under External Power Switch Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to MAX1771CSA+T when available in the External Power Switch Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1771CSA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1771CSA+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX1771CSA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX1771CSA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1771CSA+T often in real-time on the comparison pages.
What if I can't find stock of MAX1771CSA+T?
You can fill out our help required form which you can use to request a quote for MAX1771CSA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.