Status: | Active |
---|---|
Series: | MAX176 |
RoHS: | Unknown |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 250 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | -5 |
Bipolar VIN (±V) (max) | 5 |
INL (±LSB) | 1 |
Package/Pins | CDIP/8PDIP/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 19.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Serial Output, 250ksps, 12-Bit | Analog Devices |
Adc, 1-Ch, Sar, 12Bit, 250Ksps, Dip-8 | Newark Electronics |
ADC, 1-CH, SAR, 12BIT, 250KSPS, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a MAX176ACPA+ ?
Additional datasheets, footprints and schematics for MAX176ACPA+ are listed on our Part Details page. You can also find images and similar parts to MAX176ACPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX176ACPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX176ACPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX176ACPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX176ACPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX176ACPA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX176ACPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX176ACPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX176ACPA+ ?
You can fill out our help required form which you can use to request a quote for MAX176ACPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.