Status: | Active |
---|---|
Series: | MAX17690EVKITA |
RoHS: | Unknown |
18V to 36V Input Range |
Isolated Output: 5V/1A DC |
Compact Design with High Frequency (150kHz) Switching |
No Optocoupler/Third Winding Required to Derive Feedback Signal |
90% Peak Efficiency |
Galvanic Isolation up to 1875VRMS |
Proven PCB Layout |
Fully Assembled and Tested |
Minimum Load for ±5% Regulation: 1% of Full-Load |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17690 |
Kit Application Type | Power Management |
Application Sub Type | Flyback Controller |
Kit Contents | Eval Board MAX17690 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Evkit for 60V, No-Opto Isolate | Analog Devices |
Eval Board, Flyback Ctrl/Sync Rectifier | Newark Electronics |
EVAL BOARD, FLYBACK CTRL/SYNC RECTIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX17690EVKITA# ?
Additional datasheets, footprints and schematics for MAX17690EVKITA# are listed on our Part Details page. You can also find images and similar parts to MAX17690EVKITA# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17690EVKITA# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17690EVKITA# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17690EVKITA# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17690EVKITA# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17690EVKITA# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17690EVKITA# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17690EVKITA# often in real-time on the comparison pages.
What if I can't find stock of MAX17690EVKITA# ?
You can fill out our help required form which you can use to request a quote for MAX17690EVKITA# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.