Status: | Active |
---|---|
Series: | MAX17687EVKITA |
RoHS: | Unknown |
16V to 60V Input Voltage Range |
+12V, 750mA Continuous Current |
EN/UVLO Input |
200kHz Switching Frequency |
Overcurrent Protection |
No Optocoupler |
Delivers up to 10W Output Power |
Overtemperature Protection |
Proven PCB layout |
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17687ATP+ |
Kit Application Type | Power Management |
Application Sub Type | Iso-Buck DC/DC Converter |
RoHS Compliant | Yes |
Evkit for MAX17687 4.5V to 60V | Analog Devices |
Eval Kit, Iso-Buck Dc-Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17687EVKITA# ?
Additional datasheets, footprints and schematics for MAX17687EVKITA# are listed on our Part Details page. You can also find images and similar parts to MAX17687EVKITA# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17687EVKITA# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17687EVKITA# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17687EVKITA# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17687EVKITA# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17687EVKITA# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17687EVKITA# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17687EVKITA# often in real-time on the comparison pages.
What if I can't find stock of MAX17687EVKITA# ?
You can fill out our help required form which you can use to request a quote for MAX17687EVKITA# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.