Status: | Active |
---|---|
Series: | MAX17681EVKIT |
RoHS: | Unknown |
17V to 32V Input Voltage Range |
±15V, 100mA or ±12V, 50mA Continuous Current |
EN/UVLO Input |
200kHz Switching Frequency |
90% Peak Efficiency |
Overcurrent Protection |
No Optocoupler |
Delivers Up to 3W Output Power |
Overtemperature Protection |
Proven PCB layout |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17681 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAX17681 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Isolated Buck Converter 200kHz Switching 3W/100mA +/-15V Output 15-60V Supply |
EVKIT for 1A, 42V,Iso-Buck Reg | Analog Devices |
Evaluation Board, Iso-Buck Converter | Newark Electronics |
EVALUATION BOARD, ISO-BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX17681EVKIT# ?
Additional datasheets, footprints and schematics for MAX17681EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17681EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17681EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17681EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17681EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17681EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17681EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX17681EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17681EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17681EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17681EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.