Status: | Active |
---|---|
Series: | MAX17673AEVKIT |
RoHS: | Unknown |
Three Synchronous DC-DC Buck Converter Outputs from a Single HV Input |
Wide 7V to 60V Input Range for HV Buck Converter |
Optional External Supply Input Connections for LV Buck Converters (4.5V to 5.5V for LVA, and 2.7V to 5.5V for LVB) |
Programmed 5V/1.5A Output for HV Buck Converter and 3.3V/1A and 1.8V/1A Output for LV Buck Converters |
400kHz Switching Frequency for HV Buck Converter and 2MHz Switching Frequency for LV Buck Converters |
High 93% Efficiency (VINH = 12V, VOUT = 5V at 0.45A) for HV Buck Converter; 94% Efficiency (VIN = 5V, VOUT = 3.3V at 0.5A) for LV Buck Converters |
Enable/UVLO Input, Resistor-Programmable UVLO Threshold for HV Buck Converter |
Programmed 1ms Soft-Start Time for HV Buck Converter, and Internal 4096 Clock Cycles Soft-Start Time for LV Buck Converters |
Selectable PWM and PFM Modes of Operation |
External Clock Synchronization |
Independent Power-OK (POK_) Outputs for the Three Buck Converters |
Overcurrent and Overtemperature Protection |
Low-Profile, Surface-Mount Components |
Proven PCB Layout |
Fully Assembled and Tested |
Complies with CISPR 22 (EN 55022) Class B Conducted and Radiated Emissions Limits |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
EVKIT FOR MAX17673A | Analog Devices |
Eval Kit, Synchronous Buck Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX17673AEVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17673AEVKIT# ?
Additional datasheets, footprints and schematics for MAX17673AEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17673AEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17673AEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17673AEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17673AEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17673AEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17673AEVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17673AEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17673AEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17673AEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17673AEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.