MAX17672CEVKIT# by Analog Devices

Evaluation Kit for the MAX17672 5V Buck Output Voltage and 1.8V Linear Regulator Output Voltage

Status: Active
Series: MAX17672CEVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX17672CEVKIT# evaluation kit (EV kit) is a fully assembled and tested circuit board that demonstrates the performance of the MAX17672C dual-output regulator integrating a high-efficiency, high voltage, adjustable output voltage, synchronous step-down DC-DC converter, and a high-PSRR, low-noise, fixed-output linear regulator. The EV kit is designed for a balanced size and efficiency solution and generates a 5V step-down converter output voltage and a fixed 1.8V linear regulator output voltage at load currents up to 150mA and 50mA, respectively. When the linear regulator output is loaded, the step-down converter output current is reduced by ILDO, where ILDO is the load current on the linear regulator output in mA. The EV kit draws only 120μA supply current under no-load conditions. The step-down converter is programmed to a switching frequency of 600kHz and delivers a peak efficiency of 90.2% with the supplied components. The dualoutput device is simple to use and easily configurable with minimal external components. The EV kit features adjustable input undervoltage lockout, open-drain active-low RESET signal, hysteretic peak current-limit protection and external clock synchronization. The EV kit also provides a good layout example, which is optimized for conducted and radiated EMI. For more details about the IC benefits and features, refer to the MAX17672 IC data sheet

Where to Buy

Prices starting from US$37.09

Distributor Stock
Logo for Farnell
Farnell
from US$38.80
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$37.09
27
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$38.20
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.35
-
Buy Now
Logo for element14
element14
from US$40.90
-
Buy Now

Features

6.5V to 60V Input-Voltage Range for the Step-Down Converter
5V Step-Down Converter Output Voltage, Up To 150mA Continuous Load Current
1.8V Linear Regulator Output Voltage, Up To 50mA Continuous Load Current
Peak Efficiency of 90.2% for the Step-Down Converter
120μA No-Load Supply Current
600kHz Switching Frequency
Internal Soft-Start
EN/UVLO Input, Resistor-Programmable UVLO Threshold
MODE/SYNC Pin to Select PWM or PFM Mode
Open-Drain Active-low RESET Output to Monitor Dual Outputs
External Clock Synchronization
Overcurrent and Overtemperature Protection
Proven PCB Layout
Fully Assembled and Tested
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions


MAX17672CEVKIT# Power Management Development Kits by Analog Devices

EV KIT, BUCK CONVERTER/LINEAR REGULATOR

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

4V-60V input, Adjustable Outpu | Analog Devices
Ev Kit, Buck Converter/Linear Regulator Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX17672CEVKIT# | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX17672CEVKIT# ?

Additional datasheets, footprints and schematics for MAX17672CEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17672CEVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX17672CEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17672CEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17672CEVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX17672CEVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX17672CEVKIT# have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17672CEVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX17672CEVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX17672CEVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX17672CEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay