Status: | Active |
---|---|
Series: | MAX17670EEVKIT |
RoHS: | Unknown |
4.5V to 60V Input-Voltage Range for the Step-Down Converter |
3.3V Step-Down Converter Output Voltage, Up To 150mA Continuous Load Current |
3.0V Linear Regulator Output Voltage, Up To 20mA Continuous Load Current |
Peak Efficiency of 90.6% for the Step-Down Converter |
70µA No-Load Supply Current |
200kHz Switching Frequency |
Internal Soft-Start |
EN/UVLO Input, Resistor-Programmable UVLO Threshold |
MODE/SYNC Pin to Select PWM or PFM Mode |
Open-Drain Active-Low RESET Output to Monitor Dual Outputs |
External Frequency Synchronization |
Overcurrent and Overtemperature Protection |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
4V-60V input, 3.3V, 150mA Outp | Analog Devices |
Ev Kit, Buck Converter/Linear Regulator Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX17670EEVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17670EEVKIT# ?
Additional datasheets, footprints and schematics for MAX17670EEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17670EEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17670EEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17670EEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17670EEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17670EEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17670EEVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX17670EEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17670EEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17670EEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17670EEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.