MAX17634AEVKIT# by Analog Devices

Evaluation Kit for the MAX17634A 3.3V Output-Voltage Application

Status: Active
Series: MAX17634AEVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX17634AEVKIT# 3.3V output evaluation kit (EV kit) provides a proven design to evaluate the MAX17634A high-voltage, high-efficiency, synchronous step-down DC-DC converter. The EV kit is preset for 3.3V output at load currents of 4.25A and features a 400kHz switching frequency for optimum efficiency and component size. The EV kit features an adjustable input undervoltage lockout, adjustable soft-start, open-drain active-low RESET signal, and external clock synchronization. EV kit specifications, settings, features and benefits are highlighted. The EV kit layout is optimized for thermal performance. For more details about the IC benefits and features, refer to the MAX17634 data sheet.

Where to Buy

Prices starting from US$37.09

Distributor Stock
Logo for Farnell
Farnell
from US$38.43
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$37.09
14
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$38.20
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.54
-
Buy Now
Logo for element14
element14
from US$40.09
-
Buy Now

Features

Wide 4.5V to 36V Input Range
Programmed 3.3V Output, 4.25A Load Current
400kHz Switching Frequency
EN/UVLO Input, Resistor-Programmable UVLO Threshold
Programmed 1ms Soft-Start Time
Selectable PWM, PFM, and DCM Modes
Open-Drain Active-low RESET Output Pulled Up to 5V of INTVCC
Provision for External Frequency Synchronization
Overcurrent and Overtemperature Protection
Proven PCB Layout
Fully Assembled and Tested


MAX17634AEVKIT# Power Management Development Kits by Analog Devices

EVAL KIT, SYNC BUCK DC-DC CONVERTER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Evkit for MAX17634A 36V, 4.25A | Analog Devices
Eval Kit, Sync Buck Dc-Dc Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX17634AEVKIT# | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX17634AEVKIT# ?

Additional datasheets, footprints and schematics for MAX17634AEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17634AEVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX17634AEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17634AEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17634AEVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX17634AEVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX17634AEVKIT# have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17634AEVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX17634AEVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX17634AEVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX17634AEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay