Status: | Active |
---|---|
Series: | MAX17633AEVKIT |
RoHS: | Unknown |
Wide 4.5V to 36V Input Range |
Programmed 3.3V Output, 3.5A Load Current |
500kHz Switching Frequency |
EN/UVLO Input, Resistor-Programmable UVLO Threshold |
Programmed 1ms Soft-Start Time |
Selectable PWM, PFM, and DCM Modes |
Open-Drain Active-Low RESET Output Pulled Up To 5V of INTVCC |
Provision for External Frequency Synchronization |
Overcurrent and Overtemperature Protection |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17633AATP+ |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAX17633AATP+ |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
4.5V to 36V, 3.5A, High-Effici | Analog Devices |
Eval Board, Synchronous Buck Converter | Newark Electronics |
EVAL BOARD, SYNCHRONOUS BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX17633AEVKIT# ?
Additional datasheets, footprints and schematics for MAX17633AEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17633AEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17633AEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17633AEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17633AEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17633AEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17633AEVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17633AEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17633AEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17633AEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17633AEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.