MAX17631C5EVKIT# by Analog Devices

Evaluation Kit for the MAX17631 5V Output-Voltage Application

Status: Active
Series: MAX17631C5EVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX17631C5EVKIT# evaluation kit (EV kit) provides a proven design to evaluate the MAX17631C highefficiency, synchronous step-down DC-DC converter. The EV kit provides 5V/1.5A at the output from a 6.5V to 36V input supply. The switching frequency of the EV kit is preset to 400kHz for optimum efficiency and component size. The EV kit features adjustable input undervoltage lockout, adjustable soft-start, open-drain active-low RESET signal, and external clock synchronization. The EV kit also provides a good layout example, which is optimized for conducted, radiated EMI, and thermal performance. For more details about the IC benefits and features, refer to the MAX17631 IC data sheet.

Where to Buy

Prices starting from US$37.90

Distributor Stock
Logo for Farnell
Farnell
from US$38.43
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$37.90
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.54
-
Buy Now
Logo for element14
element14
from US$40.09
-
Buy Now

Features

Operates from a 6.5V to 36V Input Supply
5V Output Voltage
Delivers Up to 1.5A Output Current
400kHz Switching Frequency
Enable/UVLO Input, Resistor-Programmable UVLO Threshold
Adjustable Soft-Start Time
Open-Drain Active-Low RESET Output
Overcurrent and Overtemperature Protection
Proven PCB Layout
Fully Assembled and Tested
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions


MAX17631C5EVKIT# Power Management Development Kits by Analog Devices

EVAL KIT, SYNC BUCK DC-DC CONVERTER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Eval Kit, Sync Buck Dc-Dc Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX17631C5EVKIT# | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX17631C5EVKIT# ?

Additional datasheets, footprints and schematics for MAX17631C5EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17631C5EVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX17631C5EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17631C5EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17631C5EVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX17631C5EVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX17631C5EVKIT# have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17631C5EVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX17631C5EVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX17631C5EVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX17631C5EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay