Status: | Active |
---|---|
Series: | MAX17630C5EVKIT |
RoHS: | Unknown |
Operates from a 6.5V to 36V Input Supply |
5V Output Voltage |
Delivers Up to 1A Output Current |
400kHz Switching Frequency |
Enable/UVLO Input, Resistor-Programmable UVLO Threshold |
Adjustable Soft-Start Time |
Open-Drain Active-Low RESET Output |
Overcurrent and Overtemperature Protection |
Proven PCB Layout |
Fully Assembled and Tested |
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17630CATE+ |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Step Down Converter |
RoHS Compliant | Yes |
Eval Kit, Sync Step Down Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17630C5EVKIT# ?
Additional datasheets, footprints and schematics for MAX17630C5EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17630C5EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17630C5EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17630C5EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17630C5EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17630C5EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17630C5EVKIT# have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17630C5EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17630C5EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17630C5EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17630C5EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.