MAX17576EVKITB# by Analog Devices

Evaluation Kit for the MAX17576 5V Output-Voltage Application

Status: Active
Series: MAX17576EVKITB
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX17576EVKITB# output evaluation kit (EV kit) provides a proven design to evaluate the MAX17576 high-voltage, high-efficiency, synchronous step-down DC-DC converter. The EV kit is preset for 5V output at load currents up to 4A and features a 350kHz switching frequency for optimum efficiency and component size. The EV kit features adjustable input undervoltage lockout, adjustable soft-start, open-drain active-low RESET signal, and external frequency synchronization. The EV kit also provides a good layout example, which is optimized for conducted, radiated EMI and thermal performance. For more details about the IC benefits and features, refer to the MAX17576 IC data sheet.

Where to Buy

Prices starting from US$38.95

Distributor Stock
Logo for RS
RS
from US$45.27
2
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$38.95
10
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$40.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$42.73
-
Buy Now
Logo for element14
element14
from US$42.27
-
Buy Now
Logo for Farnell
Farnell
from US$40.32
-
Buy Now

Features

Operates from a 6.5V to 60V Input Supply
5V Output Voltage
Up to 4A Output Current
350kHz Switching Frequency
Enable/UVLO Input, Resistor-Programmable UVLO Threshold
Adjustable Soft-Start Time
MODE/SYNC Pin to Select Either PWM, PFM, or DCM Mode
Open-Drain Active-Low RESET Output
External Frequency Synchronization
Overcurrent and Overtemperature Protection
Proven PCB Layout
Fully Assembled and Tested
CISPR-22 Class B Compliant


MAX17576EVKITB# Power Management Development Kits by Analog Devices

EVAL BOARD, SYNCH BUCK DC-DC CONVERTER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Evkit for MAX17576 4.5V to 60V | Analog Devices
MAX17576EVKITB#, Eval Kit for DC-DC | RS
Eval Board, Synch Buck Dc-Dc Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX17576EVKITB# | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX17576EVKITB# ?

Additional datasheets, footprints and schematics for MAX17576EVKITB# are listed on our Part Details page. You can also find images and similar parts to MAX17576EVKITB# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX17576EVKITB# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17576EVKITB# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17576EVKITB# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX17576EVKITB# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX17576EVKITB# have stock available?

Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MAX17576EVKITB# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX17576EVKITB# often in real-time on the comparison pages.

What if I can't find stock of MAX17576EVKITB# ?

You can fill out our help required form which you can use to request a quote for MAX17576EVKITB# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay