Status: | Active |
---|---|
Series: | MAX17552AUBEVKIT |
RoHS: | Unknown |
6V to 60V Input Voltage Range |
5V Output, 100mA Continuous Current |
93% Peak Efficiency |
26µA No-Load Supply Current |
EN/UVLO for On/Off Control and Programmable Input Undervoltage Lockout |
Programmable Switching Frequency |
Internal or Programmable Soft-Start |
PFM or Forced-PWM Mode of Operation |
Active-Low RESET Output |
Peak Current-Limit Protection |
Thermal Shutdown |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17552 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAX17552 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Sync Step-down Converter 220kHz Switching 100mA/5V Output Open-Drain RESET 6-60V Supply |
Evaluation Board, Sync Buck Converter | Newark Electronics |
EVALUATION BOARD, SYNC BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX17552AUBEVKIT# ?
Additional datasheets, footprints and schematics for MAX17552AUBEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17552AUBEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17552AUBEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17552AUBEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17552AUBEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17552AUBEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17552AUBEVKIT# have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17552AUBEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17552AUBEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17552AUBEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17552AUBEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.