Status: | Active |
---|---|
Series: | MAX17551 |
RoHS: | Unknown |
Reduces External Components and Total Cost No Schottky–Synchronous Internal Compensation for Any Output Voltage Built-In Soft-Start All-ceramic capacitors, Compact Layout |
No Schottky–Synchronous |
Internal Compensation for Any Output Voltage |
Built-In Soft-Start |
All-ceramic capacitors, Compact Layout |
Reduces Number of DC-DC Regulators to Stock Wide 4V to 60V Input Adjustable 0.8V to 0.9 x VIN Output 100kHz to 2.2MHz Adjustable Switching Frequency with External Synchronization |
Wide 4V to 60V Input |
Adjustable 0.8V to 0.9 x VIN Output |
100kHz to 2.2MHz Adjustable Switching Frequency with External Synchronization |
Reduces Power Dissipation 22µA Quiescent Current Peak Efficiency > 90% PFM Enables Enhanced Light-Load Efficiency 1.2µA Shutdown Current |
22µA Quiescent Current |
Peak Efficiency > 90% |
PFM Enables Enhanced Light-Load Efficiency |
1.2µA Shutdown Current |
Operates Reliable in Adverse Environments Peak Current Limit Protection Built-In Output Voltage Monitoring Active-Low RESET Programmable EN/UVLO Threshold Monotonic Startup in to Prebiased Load Overtemperature Protection Overtemperature Protection • High Industrial -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction Temperature Range |
Peak Current Limit Protection |
Built-In Output Voltage Monitoring Active-Low RESET |
Programmable EN/UVLO Threshold |
Monotonic Startup in to Prebiased Load |
Overtemperature Protection |
Overtemperature Protection • High Industrial -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 54 |
IOUT1 (A) (max) | 0.05 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Design Tools | EE-Sim |
Package/Pins | TDFN/10UMAX/10 |
BudgetaryPrice (See Notes) | 1.31 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17551 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAX17551 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Sync Step-down Converter 300kHz Switching 50mA/5V Output Open-Drain RESET 6-60V Supply |
Evkit for 50mA, 60V, Low Iq Sy | Analog Devices |
Evaluation Board, Sync Buck Converter | Newark Electronics |
EVALUATION BOARD, SYNC BUCK CONVERTER | Farnell |
Where can I find additional details, specifications and documents for a MAX17551AUBEVKIT# ?
Additional datasheets, footprints and schematics for MAX17551AUBEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17551AUBEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17551AUBEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17551AUBEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17551AUBEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17551AUBEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17551AUBEVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX17551AUBEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17551AUBEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17551AUBEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17551AUBEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.