Status: | Active |
---|---|
Series: | MAX17550 |
RoHS: | Unknown |
Reduces External Components and Total Cost No Schottky—Synchronous Internal Compensation for Any Output Voltage Built-In Soft-Start All-Ceramic Capacitors, Compact Layout |
No Schottky—Synchronous |
Internal Compensation for Any Output Voltage |
Built-In Soft-Start |
All-Ceramic Capacitors, Compact Layout |
Reduces Number of DC-DC Regulators to Stock Wide 4V to 60V Input Adjustable 0.8V up to 0.9 x VIN Output 100kHz to 2.2MHz Adjustable Switching Frequency with External Synchronization |
Wide 4V to 60V Input |
Adjustable 0.8V up to 0.9 x VIN Output |
100kHz to 2.2MHz Adjustable Switching Frequency with External Synchronization |
Reduces Power Dissipation 22μA Quiescent Current Peak Efficiency > 90% PFM Enables Enhanced Light-Load Efficiency 1.2μA Shutdown Current |
22μA Quiescent Current |
Peak Efficiency > 90% |
PFM Enables Enhanced Light-Load Efficiency |
1.2μA Shutdown Current |
Operates Reliable in Adverse Environments Peak Current-Limit Protection Built-In Output-Voltage Monitoring Active-Low RESET Programmable EN/UVLO Threshold Monotonic Startup into Prebiased Load Overtemperature Protection High Industrial -40℃ to +125℃ Ambient Operating Temperature Range / -40℃ to +150℃ Junction Temperature Range |
Peak Current-Limit Protection |
Built-In Output-Voltage Monitoring Active-Low RESET |
Programmable EN/UVLO Threshold |
Monotonic Startup into Prebiased Load |
Overtemperature Protection |
High Industrial -40℃ to +125℃ Ambient Operating Temperature Range / -40℃ to +150℃ Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 54 |
IOUT1 (A) (max) | 0.025 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Design Tools | EE-Sim |
Package/Pins | TDFN/10UMAX/10 |
BudgetaryPrice (See Notes) | 1.29 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17550 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAX17550 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Sync Step-down Converter 220kHz Switching 25mA/5V Output Open-Drain RESET 6-60V Supply |
EVKIT FOR 25mA, 60V, Low Iq Sy | Analog Devices |
Evaluation Board, Sync Buck Converter | Newark Electronics |
EVALUATION BOARD, SYNC BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX17550ATBEVKIT# ?
Additional datasheets, footprints and schematics for MAX17550ATBEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17550ATBEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17550ATBEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17550ATBEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17550ATBEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17550ATBEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17550ATBEVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX17550ATBEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17550ATBEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17550ATBEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17550ATBEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.