Status: | Active |
---|---|
Series: | MAX17546 |
RoHS: | Unknown |
Reduces External Components and Total Cost No Schottky-Synchronous Operation Internal Compensation for Any Output Voltage Built-In Soft-Start All-Ceramic Capacitors, Compact Layout |
No Schottky-Synchronous Operation |
Internal Compensation for Any Output Voltage |
Built-In Soft-Start |
All-Ceramic Capacitors, Compact Layout |
Reduce Number of DC-DC Regulators to Stock Wide 4.5V to 42V Input Adjustable 0.9V to 0.9 x VIN Output 100kHz to 2.2MHz Adjustable Switching Frequency with External Synchronization |
Wide 4.5V to 42V Input |
Adjustable 0.9V to 0.9 x VIN Output |
100kHz to 2.2MHz Adjustable Switching Frequency with External Synchronization |
Reduces Power Dissipation Peak Efficiency > 95% PFM/DCM Modes Enable Enhanced Light-Load Efficiency Auxiliary Bootstrap LDO for Improved Efficiency 3.5µA Shutdown Current |
Peak Efficiency > 95% |
PFM/DCM Modes Enable Enhanced Light-Load Efficiency |
Auxiliary Bootstrap LDO for Improved Efficiency |
3.5µA Shutdown Current |
Operates Reliably in Adverse Industrial Environments Hiccup or Latchoff Mode Overload Protection DL to LX Short Detection Feature Built-In Output Voltage Monitoring with Active-Low RESET Programmable EN/UVLO Threshold Monotonic Startup into Prebiased Load Overtemperature Protection High Industrial -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction Temperature Range |
Hiccup or Latchoff Mode Overload Protection |
DL to LX Short Detection Feature |
Built-In Output Voltage Monitoring with Active-Low RESET |
Programmable EN/UVLO Threshold |
Monotonic Startup into Prebiased Load |
Overtemperature Protection |
High Industrial -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 42 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 37 |
IOUT1 (A) (max) | 5 |
Switch Type | ExternalInternal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 3.55 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17546 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAX17546 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Synchronous Step-down Converter 450kHz Switching 5A/5V Output Open-Drain Reset 6.5V-42V Supply |
Evkit for4 2V, 5A Synchronous | Analog Devices |
Evaluation Board, Sync Buck Converter | Newark Electronics |
EVALUATION BOARD, SYNC BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX17546EVKITB# ?
Additional datasheets, footprints and schematics for MAX17546EVKITB# are listed on our Part Details page. You can also find images and similar parts to MAX17546EVKITB# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17546EVKITB# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17546EVKITB# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17546EVKITB# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17546EVKITB# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17546EVKITB# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX17546EVKITB# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17546EVKITB# often in real-time on the comparison pages.
What if I can't find stock of MAX17546EVKITB# ?
You can fill out our help required form which you can use to request a quote for MAX17546EVKITB# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.