Status: | Active |
---|---|
Series: | MAX17503EVKITA |
RoHS: | Unknown |
Operates from a 5V to 60V Input Supply |
3.3V Output Voltage |
Up to 2.5A Output Current |
450kHz Switching Frequency |
Enable/UVLO Input, Resistor-Programmable UVLO Threshold |
Adjustable Soft-Start Time |
MODE Pin to Select Among PWM, PFM, or DCM Modes |
Open-Drain RESET Output |
External Frequency Synchronization |
Overcurrent and Overtemperature Protection |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17503ATP+ |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Kit MAX17503ATP+ |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT FOR MAX17503A, 2A, 3.3V | Analog Devices |
Eval Kit, Sync Buck Dc-Dc Converter | Newark Electronics |
EVAL KIT, SYNC BUCK DC-DC CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX17503EVKITA# ?
Additional datasheets, footprints and schematics for MAX17503EVKITA# are listed on our Part Details page. You can also find images and similar parts to MAX17503EVKITA# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17503EVKITA# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17503EVKITA# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17503EVKITA# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17503EVKITA# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17503EVKITA# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17503EVKITA# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17503EVKITA# often in real-time on the comparison pages.
What if I can't find stock of MAX17503EVKITA# ?
You can fill out our help required form which you can use to request a quote for MAX17503EVKITA# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.