Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17501GATB+ |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Kit MAX17501GATB+ |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL KIT, SYNC BUCK DC-DC CONVERTER | Farnell |
Eval Kit, Sync Buck Dc-Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17501GTEVKIT#?
Additional datasheets, footprints and schematics for MAX17501GTEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17501GTEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17501GTEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17501GTEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX17501GTEVKIT# fall under?
The MAX17501GTEVKIT# is listed under Maxim Integrated Parts.
Can I view similar or alternative parts?
You can view similar parts to MAX17501GTEVKIT# when available in the Maxim Integrated Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17501GTEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17501GTEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17501GTEVKIT# have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX17501GTEVKIT#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17501GTEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17501GTEVKIT#?
You can fill out our help required form which you can use to request a quote for MAX17501GTEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.