Status: | Active |
---|---|
Series: | MAX1748 |
RoHS: | Unknown |
Three Integrated DC-DC Converters |
1MHz Current-Mode PWM Boost Regulator Up to +13V Main High-Power Output ±1% Accuracy High Efficiency (93%) |
Up to +13V Main High-Power Output |
±1% Accuracy |
High Efficiency (93%) |
Dual Charge-Pump Outputs Up to +40V Positive Charge-Pump Output Down to -40V Negative Charge-Pump Output |
Up to +40V Positive Charge-Pump Output |
Down to -40V Negative Charge-Pump Output |
Internal Supply Sequencing |
Internal Power MOSFETs |
+2.7V to +5.5V Input Supply |
0.1µA Shutdown Current |
0.6mA Quiescent Current |
Internal Soft-Start |
Power-Ready Output |
Ultra-Small External Components |
Thin TSSOP Package (1.1mm max) |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Up Outputs | 2 |
# Inverting Outputs | 1 |
VOUT (V) (min) | 2.7 |
VOUT (V) (max) | 13 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 1.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Case Style | TSSOP |
---|---|
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Triple-Output TFT-LCD DC-DC Co | Analog Devices |
Dc-Dc Conv, Triple, Tft-Lcd, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1748EUE+ ?
Additional datasheets, footprints and schematics for MAX1748EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX1748EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1748EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1748EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1748EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1748EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1748EUE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Farnell and Newark Electronics have stock available or on a lead time for MAX1748EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1748EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1748EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX1748EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.