Status: | Active |
---|---|
Series: | MAX1744 |
RoHS: | Unknown |
High-Voltage Operation (up to 36VIN) |
Efficiency > 90% |
Output Power Capability Exceeds 50W |
10-Pin µMax Package |
Low-Dropout Voltage |
100% (max) Duty Cycle |
90µA Quiescent Current |
4µA Shutdown Current |
Up to 330kHz Switching Frequency |
Output Voltage 5V or 3.3V (MAX1744) Adjustable 1.25V to 18V (MAX1745) |
5V or 3.3V (MAX1744) |
Adjustable 1.25V to 18V (MAX1745) |
Current-Limited Control Scheme |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 36 |
VOUT1 (V) (min) | 3.3 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 330 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 3.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 100% |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Switching Frequency | 330kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Ctrl, Aec-Q100, Buck, Umax-10 | Newark Electronics |
DC/DC CTRL, AEC-Q100, BUCK, UMAX-10 | element14 |
High-Voltage, Step-Down DC-DC | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1744EUB/V+ ?
Additional datasheets, footprints and schematics for MAX1744EUB/V+ are listed on our Part Details page. You can also find images and similar parts to MAX1744EUB/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1744EUB/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1744EUB/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1744EUB/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1744EUB/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1744EUB/V+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX1744EUB/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1744EUB/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX1744EUB/V+ ?
You can fill out our help required form which you can use to request a quote for MAX1744EUB/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.