Status: | Active |
---|---|
Series: | MAX17312 |
RoHS: | Unknown |
Battery Health + Programmable Safety/Protection Overvoltage (Temperature Dependent) Overcharge Current Over/Undertemperature Battery Internal Self-Discharge Detection (MAX17300/10 Only) Ideal Diode Discharge During Charge Fault Charging Prescriptions (JEITA) Zero-Volt Charging Option Undervoltage + SmartEmpty Overdischarge/Short-Circuit |
Overvoltage (Temperature Dependent) |
Overcharge Current |
Over/Undertemperature |
Battery Internal Self-Discharge Detection (MAX17300/10 Only) |
Ideal Diode Discharge During Charge Fault |
Charging Prescriptions (JEITA) |
Zero-Volt Charging Option |
Undervoltage + SmartEmpty |
Overdischarge/Short-Circuit |
Nonvolatile Memory for Stand-Alone Operation ​History Logging, User Data (122 Bytes) |
​History Logging, User Data (122 Bytes) |
Low Quiescent Current FETs Enabled: 24µA Active, 18µA Hibernate FETs Disabled: 5µA Ship, 0.5µA/0.02µA DeepShip |
FETs Enabled: 24µA Active, 18µA Hibernate |
FETs Disabled: 5µA Ship, 0.5µA/0.02µA DeepShip |
Parallel Battery Management (MAX17300/10 Only) |
Pushbutton Wakeup—Eliminates System Consumption Until Button Press |
ModelGauge m5 EZ Algorithm Percent, Capacity,Time-to-Empty/Full, Age Cycle+â„¢ Age Forecast |
Percent, Capacity,Time-to-Empty/Full, Age |
Cycle+â„¢ Age Forecast |
Dynamic Power—Estimates Power Capability |
Precision Measurement Without Calibration ​Current, Voltage, Power, Time, Cycles Die Temperature​/Thermistor |
​Current, Voltage, Power, Time, Cycles |
Die Temperature​/Thermistor |
Functions | Fuel GaugeProtector |
---|---|
Battery Type | 1 Cell Li-Ion |
Fuel Gauge Algorithm | ModelGauge m5 |
Interface | 1-Wire |
User Data Storage (Bytes) | 122 NVM |
Parameters Measured | CurrentState of ChargeTemperatureTimeVoltage |
End Equipment | Pack |
Battery Protection Features | Charger-Communication TimeoutOver VoltageOver-ChargeOver-CurrentOver-TemperatureOver/Under Voltage |
VSUPPLY (V) (min) | 2.3 |
VSUPPLY (V) (max) | 4.9 |
Package/Pins | TDFN-CU/14WLP/15 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Management Function | Authentication, Fuel Gauge, Protector |
---|---|
Battery Type | Li-Ion, Li-Pol |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 4.9V |
Battery IC Case Style | WLP |
No. of Pins | 15Pins |
RoHS Compliant | Yes |
ModelGauge M5 1S WLP | Analog Devices |
Battery Fuel Gauge, Li-Ion/Pol, Wlp-15 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17312X+ ?
Additional datasheets, footprints and schematics for MAX17312X+ are listed on our Part Details page. You can also find images and similar parts to MAX17312X+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17312X+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17312X+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17312X+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17312X+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17312X+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17312X+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17312X+ often in real-time on the comparison pages.
What if I can't find stock of MAX17312X+ ?
You can fill out our help required form which you can use to request a quote for MAX17312X+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.