Status: | Active |
---|---|
Series: | MAX17292 |
RoHS: | Unknown |
Reduces Solution Size and Cost All-Ceramic Capacitor Solution Allows Ultra-Compact Solution Size 100kHz to 1MHz (MAX17290) and 1MHz to 2.5MHz (MAX17292) Switching-Frequency with External Synchronization |
All-Ceramic Capacitor Solution Allows Ultra-Compact Solution Size |
100kHz to 1MHz (MAX17290) and 1MHz to 2.5MHz (MAX17292) Switching-Frequency with External Synchronization |
Increases Design Flexibility Bootstrapped Mode Allows Input Voltage to be 2.5V Adjustable Slope Compensation |
Bootstrapped Mode Allows Input Voltage to be 2.5V |
Adjustable Slope Compensation |
Reduces Power Dissipation >90% Peak Efficiency Low 4μA (typ.) Shutdown Current |
>90% Peak Efficiency |
Low 4μA (typ.) Shutdown Current |
Operates Reliably 42V Input Voltage Transient Protection Fixed 9ms Internal Software Start Reduces Input Inrush Current PGOOD Output and Hiccup Mode for Enhanced System Protection Overtemperature Shutdown Reduced EMI Emission with Spread-Spectrum Control |
42V Input Voltage Transient Protection |
Fixed 9ms Internal Software Start Reduces Input Inrush Current |
PGOOD Output and Hiccup Mode for Enhanced System Protection |
Overtemperature Shutdown |
Reduced EMI Emission with Spread-Spectrum Control |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 36 |
VOUT1 (V) (min) | 4 |
VOUT1 (V) (max) | 36 |
IOUT1 (A) (max) | 50 |
Switch Type | External |
Output Adjust. Method | Resistor |
Power Good Signal | Yes |
IQ (mA) (typ) | 1.25 |
Shutdown Mode Supply Current (µA) (typ) | 4 |
Shutdown Mode Supply Current (µA) (max) | 7 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000-2500 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/12 |
BudgetaryPrice (See Notes) | 2.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17292 |
Kit Application Type | Power Management |
Application Sub Type | PWM Boost Controller |
Kit Contents | Eval Board MAX17292 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MAX17292 Evaluation Kit, 36V, | Analog Devices |
Eval Board, Pwm Boost Controller | Newark Electronics |
EVAL BOARD, PWM BOOST CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a MAX17292EVKIT# ?
Additional datasheets, footprints and schematics for MAX17292EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17292EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17292EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17292EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17292EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17292EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17292EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX17292EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17292EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17292EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17292EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.