Status: | Active |
---|---|
Series: | MAX17271EVKIT |
RoHS: | Unknown |
Two Independent Circuits on One Board |
Evaluates the MAX17271 IC in a 16-pin TQFN |
Evaluates the MAX17271 IC in a 4 x 4 Bump, 0.4mm Pitch WLP |
Two Independent On-board I2C Interface Circuits |
Windows XP, Windows 7/8/8.1/10-Compatible Software |
2.7V to 5.5V Input Range |
0.8V to 5.175V Configurable Output Voltage |
Up to 50mA/75mA/80mA Output Current |
Proven 4-Layer 1oz Copper PCB Layout |
Demonstrates Compact Solution Size |
Fully Assemble and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17271 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Switching Regulator |
Kit Contents | Eval Board MAX17271 micro-USB Cable |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Triple-Output Nanopower Buck-B | Analog Devices |
Eval Board, Switching Regulator | Newark Electronics |
EVAL BOARD, SWITCHING REGULATOR | element14 |
Where can I find additional details, specifications and documents for a MAX17271EVKIT# ?
Additional datasheets, footprints and schematics for MAX17271EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17271EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17271EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17271EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17271EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17271EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17271EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX17271EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17271EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17271EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17271EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.