Status: | Active |
---|---|
Series: | MAX17201 |
RoHS: | Unknown |
ModelGauge m5 Algorithm Eliminates Error when Approaching Empty Voltage Eliminates Coulomb-Counter Drift Current, Temperature, and Age Compensated Does Not Require Empty, Full, or Idle States No Characterization Required for EZ Performance (See the ModelGauge m5 EZ Performance Section) Cycle+ Age Forecasting Observes Lifespan |
Eliminates Error when Approaching Empty Voltage |
Eliminates Coulomb-Counter Drift |
Current, Temperature, and Age Compensated |
Does Not Require Empty, Full, or Idle States |
No Characterization Required for EZ Performance (See the ModelGauge m5 EZ Performance Section) |
Cycle+ Age Forecasting Observes Lifespan |
Nonvolatile Memory for Stand-Alone Operation Learned Parameters and History Logging Up to 75 Words Available for User Data |
Learned Parameters and History Logging |
Up to 75 Words Available for User Data |
Precision Measurement System No Calibration Required |
No Calibration Required |
Time-to-Empty and Time-to-Full Estimation |
Temperature Measurement Die Temperature Up to Two External Thermistors |
Die Temperature |
Up to Two External Thermistors |
Multiple Series Cell Pack Operation |
Low Quiescent Current MAX172x1: 18µA Active, 9µA Hibernate MAX172x5: 25µA Active, 12µA Hibernate |
MAX172x1: 18µA Active, 9µA Hibernate |
MAX172x5: 25µA Active, 12µA Hibernate |
Alert Indicator for Voltage, SOC, Temperature, Current, and 1% SOC Change |
High-Speed Overcurrent Comparators |
Predicts Remaining Capacity Under Theoretical Load |
SHA-256 Authentication |
Maxim 1-Wire or 2-Wire (I2C) Interface |
SBS 1.1 Compatible Register Set |
Functions | Fuel GaugeSHA-256 AuthenticationStatus Monitor |
---|---|
Interface | 2-Wire |
User Data Storage (bits) | 1248 NVM |
VSUPPLY (V) | 2.3 to 4.9 |
Package/Pins | TDFN-CU/14WLP/15 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 1.69 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 4.9V |
Battery IC Case Style | TDFN |
No. of Pins | 14Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MODELGAUGE M5 1S I2C TDFN | RS |
Batt Fuel Gauge, Li-Ion, 4.9V, Tdfn-14 | Newark Electronics |
BATT FUEL GAUGE, LI-ION, 4.9V, TDFN-14 | element14 |
Where can I find additional details, specifications and documents for a MAX17201G+ ?
Additional datasheets, footprints and schematics for MAX17201G+ are listed on our Part Details page. You can also find images and similar parts to MAX17201G+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17201G+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17201G+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17201G+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17201G+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17201G+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17201G+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17201G+ often in real-time on the comparison pages.
What if I can't find stock of MAX17201G+ ?
You can fill out our help required form which you can use to request a quote for MAX17201G+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.