Status: | Active |
---|---|
Series: | MAX17082 |
RoHS: | Unknown |
Single-/Dual-Phase, Quick-PWM Controllers |
MAX17021 IMVP-6+ (Montevina) |
MAX17082/MAX17482 IMVP-6.5 (Calpella) |
±0.5% VOUT Accuracy Over Line, Load, and Temperature |
7-Bit 0 to 1.50V VID Control |
Dynamic Phase Selection Optimizes Active/Sleep Efficiency |
Transient Phase Overlap Reduces Output Capacitance |
Integrated Boost Switches |
Active Voltage Positioning with Adjustable Gain |
Programmable 200kHz to 800kHz Switching Frequency |
Accurate Current Balance and Current Limit |
Adjustable Slew-Rate Control |
Power-Good, Clock Enable, and Thermal-Fault Outputs |
Phase Current Imbalance Fault Output |
Drives Large Synchronous Rectifier MOSFETs |
4V to 26V Battery Input-Voltage Range |
Undervoltage and Thermal-Fault Protection |
Overvoltage Protection (MAX17021/MAX17082) |
Soft-Startup and Soft-Shutdown |
VIN (V) (min) | 4 |
---|---|
VIN (V) (max) | 26 |
VOUT1 (V) (min) | 0 |
VOUT1 (V) (max) | 1.5 |
IOUT1 (A) (max) | 50 |
Switch Type | External |
Output Adjust. Method | Digital/VID |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 800 |
Package/Pins | TQFN/40 |
BudgetaryPrice (See Notes) | 3.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | TQFN |
No. of Pins | 40Pins |
Frequency | 800kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pwm Controller, 800Khz, -40 To 105Deg C | Newark Electronics |
PWM CONTROLLER, 800KHZ, -40 TO 105DEG C | element14 |
Dual-Phase, Quick-PWM Controll | Analog Devices |
Where can I find additional details, specifications and documents for a MAX17082GTL+T ?
Additional datasheets, footprints and schematics for MAX17082GTL+T are listed on our Part Details page. You can also find images and similar parts to MAX17082GTL+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17082GTL+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17082GTL+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17082GTL+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17082GTL+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17082GTL+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX17082GTL+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17082GTL+T often in real-time on the comparison pages.
What if I can't find stock of MAX17082GTL+T ?
You can fill out our help required form which you can use to request a quote for MAX17082GTL+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.